STMicroelectronics RF/IF and RFID - RFID, RF Access, Monitoring ICs ST25DV02K-W1R8S3

Description
Win Source Part Number: 1001822-ST25DV02K-W1 R8S3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: NFC-PWM Type: RFID Transponder Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: PWM Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18178-1,497-1817 8-2,497-18178-6,ST25 DV02K-W1R8S3-ND Base Product Number: ST25
Request a Quote Datasheet
Description
Win Source Part Number: 1001822-ST25DV02K-W1 R8S3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: NFC-PWM Type: RFID Transponder Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: PWM Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18178-1,497-1817 8-2,497-18178-6,ST25 DV02K-W1R8S3-ND Base Product Number: ST25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1001822-ST25DV02K-W1R8S3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1001822-ST25DV02K-W1R8S3
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1001822-ST25DV02K-W1R8S3
Win Source Part Number: 1001822-ST25DV02K-W1 R8S3 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: NFC-PWM Type: RFID Transponder Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: PWM Standards: ISO 15693, NFC Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18178-1,497-1817 8-2,497-18178-6,ST25 DV02K-W1R8S3-ND Base Product Number: ST25

Win Source Part Number: 1001822-ST25DV02K-W1R8S3
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: NFC-PWM
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: PWM
Standards: ISO 15693, NFC
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18178-1,497-18178-2,497-18178-6,ST25DV02K-W1R8S3-ND
Base Product Number: ST25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1001822-ST25DV02K-W1R8S3
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897859 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details