STMicroelectronics Memory - ST24E16M6TR ST24E16M6TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991175-ST24E16M6TR Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 2 kB Interface: I2C Access Time: 1 µs Categories: Memory Case / Package: SO Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991175-ST24E16M6TR Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 2 kB Interface: I2C Access Time: 1 µs Categories: Memory Case / Package: SO Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - ST24E16M6TR - 991175-ST24E16M6TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - ST24E16M6TR
991175-ST24E16M6TR
Memory - ST24E16M6TR 991175-ST24E16M6TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991175-ST24E16M6TR Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 2 kB Interface: I2C Access Time: 1 µs Categories: Memory Case / Package: SO Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991175-ST24E16M6TR
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 2 kB
Interface: I2C
Access Time: 1 µs
Categories: Memory
Case / Package: SO
Max Frequency: 400 kHz
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
5.5V Memory IC and Storage Component - 2020-ST24E16M6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Memory IC and Storage Component
2020-ST24E16M6TR
5.5V Memory IC and Storage Component 2020-ST24E16M6TR
EEPROM 5.5V 16K (2Kx8) Product overview: ST24E16M6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-ST24E16M6TR can be used for catalog matching and distributor lookup.

EEPROM 5.5V 16K (2Kx8) Product overview: ST24E16M6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-ST24E16M6TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 991175-ST24E16M6TR 2020-ST24E16M6TR
Product Name Memory - ST24E16M6TR 5.5V Memory IC and Storage Component
Access Time 1000 ns 1000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details