Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010714-ST24C01M1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 128 B
Interface: I2C
Access Time: 3.5 µs
Categories: OEM Parts( S )
Case / Package: SOIC
Max Frequency: 100 kHz
Alternative Parts (Cross-Reference): ST24C01M1ST24C01-M1;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010714-ST24C01M1 |
| Product Name | OEM Parts - OEM Parts ( S ) - ST24C01M1 |