STMicroelectronics Logic - Logic - Translators, Level Shifters - ST2378EBJR ST2378EBJR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212182-ST2378EBJR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 13Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.7V to 5.5V Voltage - VCCB: 1.7V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-Flip-Chip Alternative Parts (Cross-Reference): ST2378ETTR; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212182-ST2378EBJR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 13Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.7V to 5.5V Voltage - VCCB: 1.7V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-Flip-Chip Alternative Parts (Cross-Reference): ST2378ETTR; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST2378EBJR - 212182-ST2378EBJR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST2378EBJR
212182-ST2378EBJR
Logic - Logic - Translators, Level Shifters - ST2378EBJR 212182-ST2378EBJR
Manufacturer: STMicroelectronics Win Source Part Number: 212182-ST2378EBJR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 13Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.7V to 5.5V Voltage - VCCB: 1.7V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-Flip-Chip Alternative Parts (Cross-Reference): ST2378ETTR; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212182-ST2378EBJR
Packaging: Reel - TR
Features: Auto-Direction Sensing, Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 13Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.7V to 5.5V
Voltage - VCCB: 1.7V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-Flip-Chip
Alternative Parts (Cross-Reference): ST2378ETTR;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 212182-ST2378EBJR
Product Name Logic - Logic - Translators, Level Shifters - ST2378EBJR
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - 74LV165DB,118 - 1009050-74LV165DB,118 - Win Source Electronics
Specs
Supply Voltage 1 V ~ 5.5 V
Output Characteristics Complementary
Package Type SOP; SSOP; Other; 16-SSOP
View Details
5 suppliers
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
Logic - Shift Registers - 74HC595N,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details