STMicroelectronics Logic - Logic - Translators, Level Shifters - ST2349AQTR ST2349AQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 343061-ST2349AQTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 18Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (2.6x1.8) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 343061-ST2349AQTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 18Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (2.6x1.8) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST2349AQTR - 343061-ST2349AQTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST2349AQTR
343061-ST2349AQTR
Logic - Logic - Translators, Level Shifters - ST2349AQTR 343061-ST2349AQTR
Manufacturer: STMicroelectronics Win Source Part Number: 343061-ST2349AQTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 18Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (2.6x1.8) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 343061-ST2349AQTR
Packaging: Reel - TR
Features: Auto-Direction Sensing, Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Tri-State
Data Rate: 18Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.65V to 3.6V
Voltage - VCCB: 1.8V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (2.6x1.8)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 343061-ST2349AQTR
Product Name Logic - Logic - Translators, Level Shifters - ST2349AQTR
Output Characteristics Open Drain, Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54199DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC1T8832GSX - 908116-74AVC1T8832GSX - Win Source Electronics
Specs
Package Type Other; 8-XSON (1.35x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details