STMicroelectronics, Inc. Drive Cable and Accessory ST232ABDR

Description
(PRICE/TC), RS232 TRANSCEIVER, 400KBPS, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATUREROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), RS232 TRANSCEIVER, 400KBPS, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATUREROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Cable and Accessory - 16477769 - Radwell International
Willingboro, NJ, United States
Drive Cable and Accessory
16477769
Drive Cable and Accessory 16477769
(PRICE/TC), RS232 TRANSCEIVER, 400KBPS, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATUREROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), RS232 TRANSCEIVER, 400KBPS, SOIC-16; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF PINS:16PINS; OPERATING TEMPERATUREROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 16477769
Product Name Drive Cable and Accessory
Unlock Full Specs
to access all available technical data