STMicroelectronics Logic - Logic - Translators, Level Shifters - ST2329QTR ST2329QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 128129-ST2329QTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 90Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (1.8x1.4) Alternative Parts (Cross-Reference): ST2329AQTR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 128129-ST2329QTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 90Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (1.8x1.4) Alternative Parts (Cross-Reference): ST2329AQTR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST2329QTR - 128129-ST2329QTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST2329QTR
128129-ST2329QTR
Logic - Logic - Translators, Level Shifters - ST2329QTR 128129-ST2329QTR
Manufacturer: STMicroelectronics Win Source Part Number: 128129-ST2329QTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 90Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.8V to 5.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (1.8x1.4) Alternative Parts (Cross-Reference): ST2329AQTR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 128129-ST2329QTR
Packaging: Reel - TR
Features: Auto-Direction Sensing, Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Tri-State
Data Rate: 90Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65V to 3.6V
Voltage - VCCB: 1.8V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-QFN (1.8x1.4)
Alternative Parts (Cross-Reference): ST2329AQTR;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 128129-ST2329QTR
Product Name Logic - Logic - Translators, Level Shifters - ST2329QTR
Output Characteristics Open Drain, Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595D,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
8 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details