STMicroelectronics, Inc. Translators, Level Shifters ST2329BQTR

Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 18Mbps 8-QFN (1.4x1.2)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 18Mbps 8-QFN (1.4x1.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 497-13368-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
497-13368-2-ND
Translators, Level Shifters 497-13368-2-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 18Mbps 8-QFN (1.4x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 18Mbps 8-QFN (1.4x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1005372-ST2329BQTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1005372-ST2329BQTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1005372-ST2329BQTR
Win Source Part Number: 1005372-ST2329BQTR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 18Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65 V ~ 3.6 V Voltage - VCCB: 1.8 V ~ 5.5 V Package / Case: 8-UFQFN Supplier Device Package: 8-QFN (1.4x1.2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-13368-2,-497-13 368-6,497-13368-6,49 7-13368-2,497-13368- 1,-497-13368-1 Base Product Number: ST2329 Product Status: Obsolete

Win Source Part Number: 1005372-ST2329BQTR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain, Tri-State
Data Rate: 18Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65 V ~ 3.6 V
Voltage - VCCB: 1.8 V ~ 5.5 V
Package / Case: 8-UFQFN
Supplier Device Package: 8-QFN (1.4x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-13368-2,-497-13368-6,497-13368-6,497-13368-2,497-13368-1,-497-13368-1
Base Product Number: ST2329
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - ST2329BQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
ST2329BQTR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters ST2329BQTR
IC TRANSLTR BIDIRECTIONAL 8QFN

IC TRANSLTR BIDIRECTIONAL 8QFN

Supplier's Site
Logic - Translators, Level Shifters - ST2329BQTR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
ST2329BQTR
Logic - Translators, Level Shifters ST2329BQTR
IC TRNSLTR BIDIRECTIONAL 8QFN

IC TRNSLTR BIDIRECTIONAL 8QFN

Supplier's Site Datasheet
Translators, Level Shifters - ST2329BQTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
ST2329BQTR
Translators, Level Shifters ST2329BQTR
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 18Mbps 8-QFN (1.4x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 18Mbps 8-QFN (1.4x1.2)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 497-13368-2-ND 1005372-ST2329BQTR ST2329BQTR ST2329BQTR ST2329BQTR
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 8-UFQFN 8-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 7329443P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details