STMicroelectronics Logic - Logic - Translators, Level Shifters - ST2329AQTR ST2329AQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 030977-ST2329AQTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 18Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.8V to 5.5V Family Name: ST2329 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (1.8x1.4) Alternative Parts (Cross-Reference): ST2329QTR; Introduction Date: September 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 030977-ST2329AQTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 18Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.8V to 5.5V Family Name: ST2329 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (1.8x1.4) Alternative Parts (Cross-Reference): ST2329QTR; Introduction Date: September 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ST2329AQTR - 030977-ST2329AQTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ST2329AQTR
030977-ST2329AQTR
Logic - Logic - Translators, Level Shifters - ST2329AQTR 030977-ST2329AQTR
Manufacturer: STMicroelectronics Win Source Part Number: 030977-ST2329AQTR Packaging: Reel - TR Features: Auto-Direction Sensing, Power-Off Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain, Tri-State Data Rate: 18Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V to 3.6V Voltage - VCCB: 1.8V to 5.5V Family Name: ST2329 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (1.8x1.4) Alternative Parts (Cross-Reference): ST2329QTR; Introduction Date: September 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 030977-ST2329AQTR
Packaging: Reel - TR
Features: Auto-Direction Sensing, Power-Off Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain, Tri-State
Data Rate: 18Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65V to 3.6V
Voltage - VCCB: 1.8V to 5.5V
Family Name: ST2329
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-QFN (1.8x1.4)
Alternative Parts (Cross-Reference): ST2329QTR;
Introduction Date: September 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 030977-ST2329AQTR
Product Name Logic - Logic - Translators, Level Shifters - ST2329AQTR
Output Characteristics Open Drain, Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74AHCT594DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
CD4031B CMOS 64-Stage Static Shift Register - CD4031BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers