Manufacturer: STMicroelectronics
Win Source Part Number: 193819-ST2310HI
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
12A, 600V, NPN, Si, POWER TRANSISTOR, ISOWATT218, 3 PIN Product overview: ST2310HI from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include transistor, BJT, switching, amplification, 12A, 600V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST2310HI can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 193819-ST2310HI | 276-ST2310HI |
| Product Name | Discrete Semiconductor Products | 12A 600V Bipolar Transistor |
| Package Type | SOT3 | |
| Polarity | NPN | |
| IC(max) | 12000 milliamps |