STMicroelectronics RFID, RF Access, Monitoring ICs ST21NFCJDBGWRA7

Description
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18092, Mifare, NFC I²C, SPI 2.4V ~ 5V 75-WFBGA
Description
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18092, Mifare, NFC I²C, SPI 2.4V ~ 5V 75-WFBGA

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST21NFCJDBGWRA7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
ST21NFCJDBGWRA7
RFID, RF Access, Monitoring ICs ST21NFCJDBGWRA7
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18092, Mifare, NFC I²C, SPI 2.4V ~ 5V 75-WFBGA

RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18092, Mifare, NFC I²C, SPI 2.4V ~ 5V 75-WFBGA

Buy Now
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
ST21NFCJDBGWRA7
RF and Wireless - RFID, RF Access, Monitoring ICs ST21NFCJDBGWRA7
DISCRETE

DISCRETE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number ST21NFCJDBGWRA7 ST21NFCJDBGWRA7
Product Name RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type Receiver
Interface I²C, SPI
Features RoHS
Supply Voltage 5V; Other; 2.4V ~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
RF Transceiver ICs - BGT70E6327XTSA1-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Interface USB
View Details
Interface - Drivers, Receivers, Transceivers - 0INDA-001-XTD - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4708-B-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 16 mA
View Details
2 suppliers