RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18092, Mifare, NFC SPI 2.4V ~ 5V 64-BGA
DISCRETE
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | ST21NFCDXBGARA7 | ST21NFCDXBGARA7 | ST21NFCDXBGARA7 |
| Product Name | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RF and Wireless - RFID, RF Access, Monitoring ICs |
| Device Type | Receiver | RFID Reader/Transponder | |
| Interface | SPI | ||
| Features | RoHS | ||
| Supply Voltage | 5V; Other; 2.4V ~ 5V | Other; 2.4V ~ 5V |