Win Source Part Number: 1278609-ST2111FX
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 300
Power - Max: 65 W
Voltage - Collector Emitter Breakdown (Max): 700 V
Current - Collector (Ic) (Max): 12 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 3V @ 2A, 8A
Current - Collector Cutoff (Max): 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 4.5 @ 8A, 5V
Mounting Type: Through Hole
Package / Case: ISOWATT218FX
Supplier Device Package: ISOWATT-218FX
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: ST2111
Product Status: Obsolete
Bipolar (BJT) Transistor NPN 700V 12A 65W Through Hole ISOWATT-218FX
TRANS NPN 700V 12A ISOWATT-218FX
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1278609-ST2111FX | ST2111FX-ND | ST2111FX |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |