Broadband Front-End 373-TFBGA (12x12)
Win Source Part Number: 974678-ST2100TR
Category: Integrated Circuits (ICs)>Specialized ICs
Series: STreamPlug
Type: Broadband Front-End
Package: Tape & Reel (TR)
Applications: Power Line Communications
Standard Package: 1,800
Mounting: SMD (SMT)
Package / Case: 373-TFBGA
Supplier Device Package: 373-TFBGA (12x12)
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: ST2100
IC BROADBAND FRONT-END 373TFBGA
Broadband Front-End 373-TFBGA (12x12)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | ST2100TR-ND | 974678-ST2100TR | ST2100TR | ST2100TR |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |