STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2044BDR ST2044BDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897814-ST2044BDR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: ST2044 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-4308-1, 497-4308-2, 497-4308-1-NDR, 497-4308-6, 497-4308-2-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897814-ST2044BDR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: ST2044 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-4308-1, 497-4308-2, 497-4308-1-NDR, 497-4308-6, 497-4308-2-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2044BDR
ST2044BDR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2044BDR ST2044BDR
Manufacturer: STMicroelectronics Win Source Part Number: 897814-ST2044BDR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: ST2044 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-4308-1, 497-4308-2, 497-4308-1-NDR, 497-4308-6, 497-4308-2-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 897814-ST2044BDR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: ST2044
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-4308-1, 497-4308-2, 497-4308-1-NDR, 497-4308-6, 497-4308-2-NDR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ST2044BDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ST2044BDR
PMIC - Power Distribution Switches, Load Drivers ST2044BDR
IC PWR SWTCH N-CHAN 2 X 1:2 16SO

IC PWR SWTCH N-CHAN 2 X 1:2 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ST2044BDR ST2044BDR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2044BDR PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-701 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details