STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2044BD ST2044BD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795518-ST2044BD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: ST2044 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): ST2044BDR; Introduction Date: July 21, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795518-ST2044BD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: ST2044 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): ST2044BDR; Introduction Date: July 21, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2044BD
ST2044BD
PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2044BD ST2044BD
Manufacturer: STMicroelectronics Win Source Part Number: 795518-ST2044BD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Part Status: Obsolete(EOL) Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 80 mOhm Family Name: ST2044 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): ST2044BDR; Introduction Date: July 21, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795518-ST2044BD
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 4
Part Status: Obsolete(EOL)
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 80 mOhm
Family Name: ST2044
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): ST2044BDR;
Introduction Date: July 21, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ST2044BD - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ST2044BD
PMIC - Power Distribution Switches, Load Drivers ST2044BD
IC PWR SWTCH N-CHAN 2 X 1:2 16SO

IC PWR SWTCH N-CHAN 2 X 1:2 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ST2044BD ST2044BD
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2044BD PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 325016 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details