STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2042BD ST2042BD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260176-ST2042BD Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Family Part Number: ST2042B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260176-ST2042BD Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Family Part Number: ST2042B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2042BD
ST2042BD
PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2042BD ST2042BD
Manufacturer: STMicroelectronics Win Source Part Number: 1260176-ST2042BD Packaging: Tube Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Family Part Number: ST2042B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 80mOhm

Manufacturer: STMicroelectronics
Win Source Part Number: 1260176-ST2042BD
Packaging: Tube
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Family Part Number: ST2042B
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 80mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - ST2042BD - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ST2042BD
PMIC - Power Distribution Switches, Load Drivers ST2042BD
IC PWR SWITCH N-CHANNEL 1:2 8SO

IC PWR SWITCH N-CHANNEL 1:2 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ST2042BD ST2042BD
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ST2042BD PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1606 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details