STMicroelectronics, Inc. Drive Cable and Accessory ST202ECDR

Description
(PRICE/TC) IC, TRANCEIVER, 5V, RS232, 16SOIC; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) IC, TRANCEIVER, 5V, RS232, 16SOIC; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Cable and Accessory - 16477757 - Radwell International
Willingboro, NJ, United States
Drive Cable and Accessory
16477757
Drive Cable and Accessory 16477757
(PRICE/TC) IC, TRANCEIVER, 5V, RS232, 16SOIC; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS ; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) IC, TRANCEIVER, 5V, RS232, 16SOIC; DEVICE TYPE:RS232 TRANSCEIVER; IC INTERFACE TYPE:RS232; NO. OF DRIVERS:2DRIVERS; NO. OF RECEIVERS:2RECEIVERS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; DRIVER CASE STYLE:SOIC; NO. OF ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 16477757
Product Name Drive Cable and Accessory
Unlock Full Specs
to access all available technical data