STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST202EBWR ST202EBWR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 030974-ST202EBWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 030974-ST202EBWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST202EBWR - 030974-ST202EBWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST202EBWR
030974-ST202EBWR
Interface - Interface - Drivers, Receivers, Transceivers - ST202EBWR 030974-ST202EBWR
Manufacturer: STMicroelectronics Win Source Part Number: 030974-ST202EBWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 230kbps Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 030974-ST202EBWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 230kbps
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST202EBWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST202EBWR
Drivers, Receivers, Transceivers ST202EBWR
2/2 Transceiver Full RS232 16-SO

2/2 Transceiver Full RS232 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST202EBWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST202EBWR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST202EBWR
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 030974-ST202EBWR ST202EBWR ST202EBWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST202EBWR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details