STMicroelectronics, Inc. Uncategorized ST202EBN

Description
TRANSCEIVER IC; TRANSCEIVER TYPE:RS232; SUPPLY VOLTAGE MAX:6V; PACKAGE/CASE:16-DIP; OPERATING TEMPERATURE RANGE:-40°C TO +85°C; NO. OF PINS:16; IC G. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSCEIVER IC; TRANSCEIVER TYPE:RS232; SUPPLY VOLTAGE MAX:6V; PACKAGE/CASE:16-DIP; OPERATING TEMPERATURE RANGE:-40°C TO +85°C; NO. OF PINS:16; IC G. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Uncategorized - 16477753 - Radwell International
Willingboro, NJ, United States
Uncategorized
16477753
Uncategorized 16477753
TRANSCEIVER IC; TRANSCEIVER TYPE:RS232; SUPPLY VOLTAGE MAX:6V; PACKAGE/CASE:16-DIP; OPERATING TEMPERATURE RANGE:-40°C TO +85°C; NO. OF PINS:16; IC G. FREE 2 YEAR RADWELL WARRANTY

TRANSCEIVER IC; TRANSCEIVER TYPE:RS232; SUPPLY VOLTAGE MAX:6V; PACKAGE/CASE:16-DIP; OPERATING TEMPERATURE RANGE:-40°C TO +85°C; NO. OF PINS:16; IC G. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 16477753
Product Name Uncategorized
Unlock Full Specs
to access all available technical data