STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST202CDR ST202CDR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 030971-ST202CDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Family Name: ST202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TRS232ECDRG4; TRS232ECDG4; UM202EESE; Introduction Date: October 03, 2000 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 030971-ST202CDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Family Name: ST202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TRS232ECDRG4; TRS232ECDG4; UM202EESE; Introduction Date: October 03, 2000 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST202CDR - 030971-ST202CDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST202CDR
030971-ST202CDR
Interface - Interface - Drivers, Receivers, Transceivers - ST202CDR 030971-ST202CDR
Manufacturer: STMicroelectronics Win Source Part Number: 030971-ST202CDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 400kbps Family Name: ST202 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TRS232ECDRG4; TRS232ECDG4; UM202EESE; Introduction Date: October 03, 2000 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 030971-ST202CDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 400kbps
Family Name: ST202
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TRS232ECDRG4; TRS232ECDG4; UM202EESE;
Introduction Date: October 03, 2000
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST202CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST202CDR
Drivers, Receivers, Transceivers ST202CDR
2/2 Transceiver Full RS232 16-SO

2/2 Transceiver Full RS232 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ST202CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ST202CDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ST202CDR
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 030971-ST202CDR ST202CDR ST202CDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST202CDR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products