STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST202CD ST202CD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260168-ST202CD Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Commercial, Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260168-ST202CD Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Commercial, Computers & Computer Peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST202CD - 1260168-ST202CD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST202CD
1260168-ST202CD
Interface - Interface - Drivers, Receivers, Transceivers - ST202CD 1260168-ST202CD
Manufacturer: STMicroelectronics Win Source Part Number: 1260168-ST202CD Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Commercial, Computers & Computer Peripherals

Manufacturer: STMicroelectronics
Win Source Part Number: 1260168-ST202CD
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Commercial, Computers & Computer Peripherals

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1260168-ST202CD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST202CD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details