STMicroelectronics OEM Parts - OEM Parts ( S ) - ST20184 ST20184

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096445-ST20184 Mounting: SMD (SMT) Data Rate: 24 Mbps Number of Pins: 100 Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 280 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096445-ST20184 Mounting: SMD (SMT) Data Rate: 24 Mbps Number of Pins: 100 Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 280 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - ST20184 - 1096445-ST20184 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - ST20184
1096445-ST20184
OEM Parts - OEM Parts ( S ) - ST20184 1096445-ST20184
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096445-ST20184 Mounting: SMD (SMT) Data Rate: 24 Mbps Number of Pins: 100 Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 280 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096445-ST20184
Mounting: SMD (SMT)
Data Rate: 24 Mbps
Number of Pins: 100
Categories: OEM Parts( S )
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 280 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1096445-ST20184
Product Name OEM Parts - OEM Parts ( S ) - ST20184
Unlock Full Specs
to access all available technical data