Bipolar (BJT) Transistor NPN 600V 10A 63W Through Hole ISOWATT-218FX
10A, 600V, NPN, Si, POWER TRANSISTOR, ISOWATT218FX, 3 PIN Product overview: ST2001FX from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 600V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST2001FX can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212179-ST2001FX
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ISOWATT-218FX
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Max Vce (sat): 1.5V @ 1.25A, 5A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 5 @ 6A, 5V
Maximum Power Dissipation: 63W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
TRANS NPN 600V 10A ISOWATT-218FX
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | ST2001FX-ND | 276-ST2001FX | 212179-ST2001FX | ST2001FX |
| Product Name | Single Bipolar Transistors | 10A 600V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ST2001FX | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | ||
| Package Type | ISOWATT218FX | SOT3; ISOWATT-218FX | ||
| IC(max) | 10000 milliamps | 10000 milliamps |