STMicroelectronics, Inc. Dc/dc Conv, Sync Buck, 850Khz, 150Deg C; Topology Stmicroelectronics ST1S41PUR

Description
DC/DC CONV, SYNC BUCK, 850KHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; No. of Pins:8Pins; Output Current:4A; Output Voltage Min:800mV; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 850KHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; No. of Pins:8Pins; Output Current:4A; Output Voltage Min:800mV; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 850Khz, 150Deg C; Topology Stmicroelectronics - 07AH7142 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 850Khz, 150Deg C; Topology Stmicroelectronics
07AH7142
Dc/dc Conv, Sync Buck, 850Khz, 150Deg C; Topology Stmicroelectronics 07AH7142
DC/DC CONV, SYNC BUCK, 850KHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; No. of Pins:8Pins; Output Current:4A; Output Voltage Min:800mV; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 850KHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; No. of Pins:8Pins; Output Current:4A; Output Voltage Min:800mV; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH7142
Product Name Dc/dc Conv, Sync Buck, 850Khz, 150Deg C; Topology Stmicroelectronics
Input Voltage 4 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details