STMicroelectronics, Inc. Dc/dc Conv, Sync Buck, 850Khz, Hsop-8; Topology Stmicroelectronics ST1S41PHR

Description
DC/DC CONV, SYNC BUCK, 850KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:4A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 850KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:4A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 850Khz, Hsop-8; Topology Stmicroelectronics - 45AC7802 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 850Khz, Hsop-8; Topology Stmicroelectronics
45AC7802
Dc/dc Conv, Sync Buck, 850Khz, Hsop-8; Topology Stmicroelectronics 45AC7802
DC/DC CONV, SYNC BUCK, 850KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:4A; Product Range:-RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 850KHZ, HSOP-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:4A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC7802
Product Name Dc/dc Conv, Sync Buck, 850Khz, Hsop-8; Topology Stmicroelectronics
Input Voltage 4 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details