STMicroelectronics, Inc. Dc/dc Conv, Sync Buck, 850Khz, Soic-8; Topology Stmicroelectronics ST1S40IDR

Description
DC/DC CONV, SYNC BUCK, 850KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 850KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 850Khz, Soic-8; Topology Stmicroelectronics - 45AC7801 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 850Khz, Soic-8; Topology Stmicroelectronics
45AC7801
Dc/dc Conv, Sync Buck, 850Khz, Soic-8; Topology Stmicroelectronics 45AC7801
DC/DC CONV, SYNC BUCK, 850KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 850KHZ, SOIC-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC7801
Product Name Dc/dc Conv, Sync Buck, 850Khz, Soic-8; Topology Stmicroelectronics
Input Voltage 4 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details