STMicroelectronics, Inc. Voltage Reg, Buck, 3A, 1.5Mhz, Vfdfpn-8; Topology Stmicroelectronics ST1S31PUR

Description
VOLTAGE REG, BUCK, 3A, 1.5MHZ, VFDFPN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFPN; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REG, BUCK, 3A, 1.5MHZ, VFDFPN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFPN; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reg, Buck, 3A, 1.5Mhz, Vfdfpn-8; Topology Stmicroelectronics - 86W0719 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Buck, 3A, 1.5Mhz, Vfdfpn-8; Topology Stmicroelectronics
86W0719
Voltage Reg, Buck, 3A, 1.5Mhz, Vfdfpn-8; Topology Stmicroelectronics 86W0719
VOLTAGE REG, BUCK, 3A, 1.5MHZ, VFDFPN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFPN; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

VOLTAGE REG, BUCK, 3A, 1.5MHZ, VFDFPN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VFDFPN; No. of Pins:8Pins; Output Current:3A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 86W0719
Product Name Voltage Reg, Buck, 3A, 1.5Mhz, Vfdfpn-8; Topology Stmicroelectronics
Input Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details