Manufacturer: STMicroelectronics
Win Source Part Number: 897813-ST1S15J28R
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA 6-UFBGA, FCBGA
Package: Reel - TR
Package: 6-UFBGA, FCBGA
Mounting: Surface Mount
Family Name: ST1S15
Categories: Integrated Circuits (ICs)
Case / Package: 6-FlipChip (1.19x0.94)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
POWER MANAGEMENT
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA 6-UFBGA, FCBGA
IC REG BUCK 2.8V 500MA 6FLIPCHIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 897813-ST1S15J28R | ST1S15J28R | ST1S15J28R | ST1S15J28R |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST1S15J28R | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 6-FlipChip (1.19x0.94) | Other; 6-UFBGA, FCBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| fsw | 6000 kHz | 6000 kHz | 6000 kHz |