STMicroelectronics, Inc. Power Supply/Voltage Converter PC Board Mount ST1S14PHR

Description
(PRICE/TC) DC/DC CONV, BUCK, 1MHZ, 150DEG C; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:48V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HSOP; NO. OF PINS:8PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:1.22V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) DC/DC CONV, BUCK, 1MHZ, 150DEG C; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:48V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HSOP; NO. OF PINS:8PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:1.22V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 32825134 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
32825134
Power Supply/Voltage Converter PC Board Mount 32825134
(PRICE/TC) DC/DC CONV, BUCK, 1MHZ, 150DEG C; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:48V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HSOP; NO. OF PINS:8PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:1.22V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) DC/DC CONV, BUCK, 1MHZ, 150DEG C; TOPOLOGY:BUCK (STEP DOWN); INPUT VOLTAGE MIN:5.5V; INPUT VOLTAGE MAX:48V; NO. OF OUTPUTS:1OUTPUTS; DC / DC CONVERTER IC CASE:HSOP; NO. OF PINS:8PINS; OUTPUT CURRENT:3A; OUTPUT VOLTAGE MIN:1.22V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 32825134
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details