STMicroelectronics, Inc. Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics ST1S14PHR

Description
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:48V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1.22V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:48V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1.22V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics - 86W0718 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics
86W0718
Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics 86W0718
DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:48V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1.22V RoHS Compliant: Yes

DC/DC CONV, BUCK, 1MHZ, 150DEG C; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:48V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1.22V RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reg, Buck, 3A, 850Khz, Hsop-8; Topology Stmicroelectronics - 45Y8130 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Buck, 3A, 850Khz, Hsop-8; Topology Stmicroelectronics
45Y8130
Voltage Reg, Buck, 3A, 850Khz, Hsop-8; Topology Stmicroelectronics 45Y8130
VOLTAGE REG, BUCK, 3A, 850KHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:48V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1.22V;RoHS Compliant: Yes

VOLTAGE REG, BUCK, 3A, 850KHZ, HSOP-8; Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:48V; No. of Outputs:1Outputs; DC / DC Converter IC Case:HSOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:1.22V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 86W0718
Product Name Dc/dc Conv, Buck, 1Mhz, 150Deg C; Topology Stmicroelectronics
Input Voltage 5.5 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details