STMicroelectronics, Inc. Dc/dc Conv, Buck, 1.7Mhz, 125Deg C; Topology Stmicroelectronics ST1S12G18R

Description
DC/DC CONV, BUCK, 1.7MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:700mA; Switching Frequency:1.7MHz; Operating RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1.7MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:700mA; Switching Frequency:1.7MHz; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.7Mhz, 125Deg C; Topology Stmicroelectronics - 07AH7141 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.7Mhz, 125Deg C; Topology Stmicroelectronics
07AH7141
Dc/dc Conv, Buck, 1.7Mhz, 125Deg C; Topology Stmicroelectronics 07AH7141
DC/DC CONV, BUCK, 1.7MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:700mA; Switching Frequency:1.7MHz; Operating RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.7MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:700mA; Switching Frequency:1.7MHz; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converters Stmicroelectronics - 57P2718 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converters Stmicroelectronics
57P2718
Dc-Dc Converters Stmicroelectronics 57P2718
DC-DC CONVERTERS

DC-DC CONVERTERS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 07AH7141 57P2718
Product Name Dc/dc Conv, Buck, 1.7Mhz, 125Deg C; Topology Stmicroelectronics Dc-Dc Converters Stmicroelectronics
Frequency 1.7MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details