STMicroelectronics, Inc. Dc/dc Conv, Buck, 1.7Mhz, 125Deg C; Topology Stmicroelectronics ST1S12G12R

Description
DC/DC CONV, BUCK, 1.7MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:700mA; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1.7MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:700mA; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.7Mhz, 125Deg C; Topology Stmicroelectronics - 26AH0280 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.7Mhz, 125Deg C; Topology Stmicroelectronics
26AH0280
Dc/dc Conv, Buck, 1.7Mhz, 125Deg C; Topology Stmicroelectronics 26AH0280
DC/DC CONV, BUCK, 1.7MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:700mA; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.7MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:700mA; Output Voltage Nom.:1.2V; Switching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AH0280
Product Name Dc/dc Conv, Buck, 1.7Mhz, 125Deg C; Topology Stmicroelectronics
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details