STMicroelectronics, Inc. Dc/dc Conv, Buck, 1.2Mhz, Dfn-8; Topology Stmicroelectronics ST1S10PUR

Description
DC/DC CONV, BUCK, 1.2MHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1.2MHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.2Mhz, Dfn-8; Topology Stmicroelectronics - 37AJ1289 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.2Mhz, Dfn-8; Topology Stmicroelectronics
37AJ1289
Dc/dc Conv, Buck, 1.2Mhz, Dfn-8; Topology Stmicroelectronics 37AJ1289
DC/DC CONV, BUCK, 1.2MHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.2MHZ, DFN-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.5V-18Vin, 800Mv-15.3Vout, 3Aout, Dfn-8 Rohs Compliant Stmicroelectronics - 94W9598 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.5V-18Vin, 800Mv-15.3Vout, 3Aout, Dfn-8 Rohs Compliant Stmicroelectronics
94W9598
Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.5V-18Vin, 800Mv-15.3Vout, 3Aout, Dfn-8 Rohs Compliant Stmicroelectronics 94W9598
DC-DC Switching Buck Step Down Regulator, Adjustable, 2.5V-18Vin, 800mV-15.3Vout, 3Aout, DFN-8 RoHS Compliant: Yes

DC-DC Switching Buck Step Down Regulator, Adjustable, 2.5V-18Vin, 800mV-15.3Vout, 3Aout, DFN-8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 37AJ1289 94W9598
Product Name Dc/dc Conv, Buck, 1.2Mhz, Dfn-8; Topology Stmicroelectronics Dc-Dc Switching Buck Step Down Regulator, Adjustable, 2.5V-18Vin, 800Mv-15.3Vout, 3Aout, Dfn-8 Rohs Compliant Stmicroelectronics
Input Voltage 2.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details