STMicroelectronics, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S09IDEMOBO12 ST1S09IDEMOBO12

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795515-ST1S09IDEMOBO 12 Regulator Topology: Buck Voltage - Input: 2.7 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ST1S09 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795515-ST1S09IDEMOBO 12 Regulator Topology: Buck Voltage - Input: 2.7 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ST1S09 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S09IDEMOBO12 - 795515-ST1S09IDEMOBO12 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S09IDEMOBO12
795515-ST1S09IDEMOBO12
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S09IDEMOBO12 795515-ST1S09IDEMOBO12
Manufacturer: STMicroelectronics Win Source Part Number: 795515-ST1S09IDEMOBO 12 Regulator Topology: Buck Voltage - Input: 2.7 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ST1S09 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795515-ST1S09IDEMOBO12
Regulator Topology: Buck
Voltage - Input: 2.7 V ~ 6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.5MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: ST1S09
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 795515-ST1S09IDEMOBO12
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S09IDEMOBO12
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1845108 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,PMA2-33LN+MC1631,50 OHM - TB-736+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTS70121EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details