STMicroelectronics Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S09DEMOBO33 ST1S09DEMOBO33

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795514-ST1S09DEMOBO3 3 Regulator Topology: Buck Voltage - Input: 2.7 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ST1S09 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795514-ST1S09DEMOBO3 3 Regulator Topology: Buck Voltage - Input: 2.7 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ST1S09 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S09DEMOBO33 - 795514-ST1S09DEMOBO33 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S09DEMOBO33
795514-ST1S09DEMOBO33
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S09DEMOBO33 795514-ST1S09DEMOBO33
Manufacturer: STMicroelectronics Win Source Part Number: 795514-ST1S09DEMOBO3 3 Regulator Topology: Buck Voltage - Input: 2.7 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ST1S09 Board Type: Fully Populated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795514-ST1S09DEMOBO33
Regulator Topology: Buck
Voltage - Input: 2.7 V ~ 6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.5MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: ST1S09
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 795514-ST1S09DEMOBO33
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S09DEMOBO33
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,YSF-2151+,DL1636,50 OHM - TB-616-7+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1942924 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2108891-1-ND - DigiKey
Specs
Supported System Antenna
View Details