STMicroelectronics, Inc. Dc/dc Conv, Buck, 1.5Mhz, 125Deg C; Topology Stmicroelectronics ST1S06PU33R

Description
DC/DC CONV, BUCK, 1.5MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A; Output Voltage Nom.:3.3V; Switching Frequency:1.5MHz;RoH S Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 1.5MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A; Output Voltage Nom.:3.3V; Switching Frequency:1.5MHz;RoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.5Mhz, 125Deg C; Topology Stmicroelectronics - 26AH0279 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.5Mhz, 125Deg C; Topology Stmicroelectronics
26AH0279
Dc/dc Conv, Buck, 1.5Mhz, 125Deg C; Topology Stmicroelectronics 26AH0279
DC/DC CONV, BUCK, 1.5MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A; Output Voltage Nom.:3.3V; Switching Frequency:1.5MHz;RoH S Compliant: Yes

DC/DC CONV, BUCK, 1.5MHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:6V; DC / DC Converter IC Case:DFN; No. of Pins:6Pins; Output Current:1.5A; Output Voltage Nom.:3.3V; Switching Frequency:1.5MHz;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AH0279
Product Name Dc/dc Conv, Buck, 1.5Mhz, 125Deg C; Topology Stmicroelectronics
Frequency 1.5MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details