Manufacturer: STMicroelectronics
Win Source Part Number: 030967-ST1S06PU12R
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TJ)
Case / Package: 6-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.5A 6-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.5A 6-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.5A 6-VDFN Exposed Pad
IC REG BUCK 1.2V 1.5A 6DFN
IC REG BUCK 1.2V 1.5A 6DFN
Switching Voltage Regulators Synch rectification inhibit 1.5A 1.5
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.5A 6-VDFN Exposed Pad
IC REG BUCK 1.2V 1.5A 6DFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 030967-ST1S06PU12R | 497-6310-2-ND | ST1S06PU12R | ST1S06PU12R | ST1S06PU12R | ST1S06PU12R | ST1S06PU12R |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST1S06PU12R | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-DFN (3x3) | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |