STMicroelectronics Buck 1.5 A 1.5 MHz Step-Down DC-DC Converter IC ST1S06PMR

Description
Synchronous rectification with inhibit, 1.5 A, 1.5 MHz adjustable, step-down switching regulator Product overview: ST1S06PMR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A, 1.5 MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, 1.5 MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST1S06PMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Synchronous rectification with inhibit, 1.5 A, 1.5 MHz adjustable, step-down switching regulator Product overview: ST1S06PMR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A, 1.5 MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, 1.5 MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST1S06PMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.5 A 1.5 MHz Step-Down DC-DC Converter IC
739-ST1S06PMR
Buck 1.5 A 1.5 MHz Step-Down DC-DC Converter IC 739-ST1S06PMR
Synchronous rectification with inhibit, 1.5 A, 1.5 MHz adjustable, step-down switching regulator Product overview: ST1S06PMR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A, 1.5 MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, 1.5 MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST1S06PMR can be used for catalog matching and distributor lookup.

Synchronous rectification with inhibit, 1.5 A, 1.5 MHz adjustable, step-down switching regulator Product overview: ST1S06PMR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5 A, 1.5 MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5 A, 1.5 MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST1S06PMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-ST1S06PMR
Product Name Buck 1.5 A 1.5 MHz Step-Down DC-DC Converter IC
Package Type Other; DFN
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCP021212 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021212U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers