Manufacturer: STMicroelectronics
Win Source Part Number: 935169-ST1S06PM33R
Operating Temperature Range: -30°C ~ 85°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 6-VDFN Exposed Pad
Package: Reel - TR
Package: 6-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ST1S06
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-5801-6, 497-5801-2, 497-5801-1
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 6-VDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 6-VDFN Exposed Pad
IC REG BUCK 3.3V 1.5A 6DFN
IC REG BUCK 3.3V 1.5A 6DFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 935169-ST1S06PM33R | 497-5801-2-ND | ST1S06PM33R | ST1S06PM33R | ST1S06PM33R |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST1S06PM33R | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 6-DFN (3x3) | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed |