STMicroelectronics Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S06DEMOBO33 ST1S06DEMOBO33

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795513-ST1S06DEMOBO3 3 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 2.7 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: ST1S06PM33R Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795513-ST1S06DEMOBO3 3 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 2.7 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: ST1S06PM33R Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S06DEMOBO33 - 795513-ST1S06DEMOBO33 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S06DEMOBO33
795513-ST1S06DEMOBO33
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S06DEMOBO33 795513-ST1S06DEMOBO33
Manufacturer: STMicroelectronics Win Source Part Number: 795513-ST1S06DEMOBO3 3 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 2.7 V ~ 6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: ST1S06PM33R Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795513-ST1S06DEMOBO33
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 2.7 V ~ 6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.5MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: ST1S06PM33R
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - ST1S06DEMOBO33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
ST1S06DEMOBO33
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards ST1S06DEMOBO33
DEMO BOARD FOR ST1S06PM33R

DEMO BOARD FOR ST1S06PM33R

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 795513-ST1S06DEMOBO33 ST1S06DEMOBO33
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ST1S06DEMOBO33 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2863989 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-030-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers