Win Source Part Number: 1372215-ST1PS03A1QTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 12-UFQFN
Supplier Device Package: 12-TQFN (1.7x2)
Base Product Number: ST1PS03
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Selectable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.6V
Voltage - Output (Max): 3.3V
Current - Output: 400mA
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 1.8V
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Selectable 1.6V 1 Output 400mA 12-UFQFN
Buck Switching Regulator IC Positive Selectable 1.6V 1 Output 400mA 12-UFQFN
Buck Switching Regulator IC Positive Selectable 1.6V 1 Output 400mA 12-UFQFN
STMicroelectronics ST1PS03A1QTR
STMicroelectronics ST1PS03A1QTR
STMicroelectronics ST1PS03A1QTR
Buck Switching Regulator IC Positive Selectable 1.6V 1 Output 400mA 12-UFQFN
400 MA NANO-QUIESCENT SYNCHRONOU
400 MA NANO-QUIESCENT SYNCHRONOU
IC REG BUCK SELECT 400MA 12TQFN
| Win Source Electronics | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372215-ST1PS03A1QTR | 497-ST1PS03A1QTRDKR-ND | 2348886P | ST1PS03A1QTR | ST1PS03A1QTR | ST1PS03A1QTR | ST1PS03A1QTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Selectable | Fixed; Selectable | |||||
| Package Type | Other; Tape & Reel | Other; 12-UFQFN | Other; TQFN-12 | Other; 12-UFQFN | Other; 12-UFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 80 C (-40 to 176 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |