STMicroelectronics Buck 400mA Step-Down DC-DC Converter IC ST1PS02D1QTR

Description
400mA Nano-Quiescent Synchronous step-down converter with digital voltage selection, Power Good and AUX switch Product overview: ST1PS02D1QTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST1PS02D1QTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400mA Nano-Quiescent Synchronous step-down converter with digital voltage selection, Power Good and AUX switch Product overview: ST1PS02D1QTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST1PS02D1QTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 400mA Step-Down DC-DC Converter IC - 739-ST1PS02D1QTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 400mA Step-Down DC-DC Converter IC
739-ST1PS02D1QTR
Buck 400mA Step-Down DC-DC Converter IC 739-ST1PS02D1QTR
400mA Nano-Quiescent Synchronous step-down converter with digital voltage selection, Power Good and AUX switch Product overview: ST1PS02D1QTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST1PS02D1QTR can be used for catalog matching and distributor lookup.

400mA Nano-Quiescent Synchronous step-down converter with digital voltage selection, Power Good and AUX switch Product overview: ST1PS02D1QTR from STMicroelectronics is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 400mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST1PS02D1QTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-ST1PS02D1QTR
Product Name Buck 400mA Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1244965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 5.5 volts
View Details
DCP010507DB Miniature, 1W, Isolated, Unregulated DC/DC Converter - DCP010507DBP-UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 6.4 to 7.6 volts
View Details
3 suppliers