Buck Switching Regulator IC Positive Adjustable 1V 1 Output 400mA 12-UFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 400mA 12-UFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 400mA 12-UFQFN
Win Source Part Number: 1249783-ST1PS02D1QTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 400mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Voltage - Output (Max): 1.35V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: 12-UFQFN
Supplier Device Package: 12-TQFN (1.7x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-ST1PS02D1QCT,497
Base Product Number: ST1PS02
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 400mA 12-UFQFN
IC REG BUCK ADJ 400MA 12TQFN
400MA NANO-QUIESCENT SYNCHRONOUS
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-ST1PS02D1QCT-ND | 1249783-ST1PS02D1QTR | ST1PS02D1QTR | ST1PS02D1QTR | ST1PS02D1QTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-UFQFN | Other; Tape & Reel | Other; 12-UFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1 to 1.35 volts | 1 to 1.35 volts | 1 volts |