STMicroelectronics ST1PS02CQTR
STMicroelectronics ST1PS02CQTR
STMicroelectronics ST1PS02CQTR
Buck Switching Regulator IC Positive Adjustable 2.6V 1 Output 400mA 12-UFQFN
Buck Switching Regulator IC Positive Adjustable 2.6V 1 Output 400mA 12-UFQFN
Buck Switching Regulator IC Positive Adjustable 2.6V 1 Output 400mA 12-UFQFN
400MA NANO-QUIESCENT SYNCHRONOUS
IC REG BUCK ADJ 400MA 12TQFN
Buck Switching Regulator IC Positive Adjustable 2.6V 1 Output 400mA 12-UFQFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2184848P | 2184848 | 497-ST1PS02CQTR-ND | ST1PS02CQTR | ST1PS02CQTR | ST1PS02CQTR |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TQFN-12 | Other; Tqfn12 | Other; 12-UFQFN | Other; 12-UFQFN | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |