Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 400mA 12-UFQFN
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 400mA 12-UFQFN
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 400mA 12-UFQFN
400MA NANO-QUIESCENT SYNCHRONOUS
Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 400mA 12-UFQFN
IC REG BUCK ADJ 400MA 12TQFN
400MA NANO-QUIESCENT SYNCHRONOUS
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-ST1PS02BQDKR-ND | ST1PS02BQTR | ST1PS02BQTR | ST1PS02BQTR | ST1PS02BQTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-UFQFN | Other; 12-UFQFN | Other; 12-UFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.8 to 2.5 volts | 1.8 volts | 1.8 to 2.5 volts | 1.8 volts |