Win Source Part Number: 1372202-ST1PS02AQTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 12-UFQFN
Supplier Device Package: 12-TQFN (1.7x2)
Base Product Number: ST1PS02
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.4V
Voltage - Output (Max): 1.75V
Current - Output: 400mA
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 1.8V
Frequency - Switching: 2MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 1.4V 1 Output 400mA 12-UFQFN
Buck Switching Regulator IC Positive Adjustable 1.4V 1 Output 400mA 12-UFQFN
Buck Switching Regulator IC Positive Adjustable 1.4V 1 Output 400mA 12-UFQFN
400MA NANO-QUIESCENT SYNCHRONOUS
400MA NANO-QUIESCENT SYNCHRONOUS
Buck Switching Regulator IC Positive Adjustable 1.4V 1 Output 400mA 12-UFQFN
IC REG BUCK ADJ 400MA 12TQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1372202-ST1PS02AQTR | 497-ST1PS02AQTRCT-ND | ST1PS02AQTR | ST1PS02AQTR | ST1PS02AQTR | ST1PS02AQTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel | Other; 12-UFQFN | Other; 12-UFQFN | Other; 12-UFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz |