Buck Switching Regulator IC Positive Fixed 0.73V, 0.8V, 0.9V, 1V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 0.73V, 0.8V, 0.9V, 1V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 0.73V, 0.8V, 0.9V, 1V 1 Output 400mA 8-UFBGA, FCBGA
Win Source Part Number: 1372197-ST1PS01GJR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFBGA, FCBGA
Supplier Device Package: 8-FlipChip (1.11x1.41)
Base Product Number: ST1PS01
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.73V, 0.8V, 0.9V, 1V
Current - Output: 400mA
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 1.8V
Frequency - Switching: 2MHz
Synchronous Rectifier: Yes
400MA NANO-QUIESCENT SYNCHRONOUS
Buck Switching Regulator IC Positive Fixed 0.73V, 0.8V, 0.9V, 1V 1 Output 400mA 8-UFBGA, FCBGA
400MA NANO-QUIESCENT SYNCHRONOUS
IC REG BUCK 400MA 8FLIPCHIP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-ST1PS01GJRCT-ND | 1372197-ST1PS01GJR | ST1PS01GJR | ST1PS01GJR | ST1PS01GJR | ST1PS01GJR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-UFBGA, FCBGA | Other; Tape & Reel | Other; 8-UFBGA, FCBGA | Other; 8-UFBGA, FCBGA | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.7300 to 1 volts | 0.7300 volts | 0.7300 to ? volts | 0.7300 volts |