Manufacturer: STMicroelectronics
Win Source Part Number: 897810-ST1PS01FJR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.05V, 1.25V, 1.35V, 1.55V 1 Output 400mA 8-UFBGA, FCBGA
Package: 8-UFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ST1PS01
Categories: Integrated Circuits (ICs)
Case / Package: 8-FlipChip (1.11x1.41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-ST1PS01FJRCT, 497-ST1PS01FJRTR, 497-ST1PS01FJRDKR
Buck Switching Regulator IC Positive Fixed 1.05V, 1.25V, 1.35V, 1.55V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.05V, 1.25V, 1.35V, 1.55V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.05V, 1.25V, 1.35V, 1.55V 1 Output 400mA 8-UFBGA, FCBGA
IC REG BUCK 400MA 8FLIPCHIP
400MA NANO-QUIESCENT SYNCHRONOUS
Buck Switching Regulator IC Positive Fixed 1.05V, 1.25V, 1.35V, 1.55V 1 Output 400mA 8-UFBGA, FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 897810-ST1PS01FJR | 497-ST1PS01FJRTR-ND | ST1PS01FJR | ST1PS01FJR | ST1PS01FJR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST1PS01FJR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-FlipChip (1.11x1.41) | Other; 8-UFBGA, FCBGA | Other; 8-UFBGA, FCBGA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification |