Manufacturer: STMicroelectronics
Win Source Part Number: 897809-ST1PS01EJR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.8V, 2.7V, 3V, 3.3V 1 Output 400mA 8-UFBGA, FCBGA
Package: 8-UFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ST1PS01
Categories: Integrated Circuits (ICs)
Case / Package: 8-FlipChip (1.11x1.41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18334-6, 497-18334-1, 497-18334-2
Buck Switching Regulator IC Positive Fixed 1.8V, 2.7V, 3V, 3.3V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.8V, 2.7V, 3V, 3.3V 1 Output 400mA 8-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.8V, 2.7V, 3V, 3.3V 1 Output 400mA 8-UFBGA, FCBGA
ST1PS01EJR, Switching Voltage Regulators
ST1PS01EJR, Switching Voltage Regulators
ST1PS01EJR, Switching Voltage Regulators
Switching Voltage Regulators POWER MANAGEMENT
IC REG BUCK 8FLIPCHIP
IC REG BUCK 1.8V 400MA 8FLIPCHIP
Buck Switching Regulator IC Positive Fixed 1.8V, 2.7V, 3V, 3.3V 1 Output 400mA 8-UFBGA, FCBGA
IC REG BUCK 8FLIPCHIP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 897809-ST1PS01EJR | 497-18334-6-ND | 1924839 | 1924839P | ST1PS01EJR | ST1PS01EJR | ST1PS01EJR | ST1PS01EJR | ST1PS01EJR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST1PS01EJR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-FlipChip (1.11x1.41) | Other; 8-UFBGA, FCBGA | Other; Flip chip | Other; Flip-Chip | Other; 8-UFBGA, FCBGA | Other; 8-UFBGA, FCBGA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Configuration / Function | Buck | Buck; Boost | Buck; Boost | Buck | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||||
| Special Features | Synchronous Rectification |